General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Advanced Linear Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD2736APAL | 1014-1251-ND | ALD2736APAL | ALD2736APAL | ALD2736APAL |
| Product Name | Precision Dual Ultra Micropower CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2 to 10 volts | ||||
| Source Current (IS) | 0.0425 milliamps | ||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | |||
| GBW | 0.4000 MHz | 0.2000 MHz | |||
| Slew Rate | 0.1700 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | 0.1000 V/µs |