Product Details
The AD7938-6 is a 12-bit, high speed, low power, successive approximation (SAR) analog-to-digital converter (ADC). The part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 625 kSPS. The part contains a low noise, wide bandwidth, differential track-and-hold amplifier that can handle input frequencies up to 50 MHz. The AD7938-6 features eight analog input channels with a channel sequencer that allows a preprogrammed selection of channels to be converted sequentially. The part can operate with either single-ended, fully differential, or pseudo differential analog inputs.
The conversion process and data acquisition are controlled using standard control inputs that allow easy interfacing with microprocessors and DSPs. The input signal is sampled on the falling edge of CONVST and the conversion is initiated at this point.
The AD7938-6 has an accurate on-chip 2.5 V reference that can be used as the reference source for the analog-to-digital conversion. Alternatively, this pin can be overdriven to provide an external reference.
The AD7938-6 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The part also features flexible power management options. An on-chip control register allows the user to set up different operating conditions, including analog input range and configuration, output coding, power management, and channel sequencing.
Product Highlights
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1138020-AD7938BCPZ-6
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, CSP
Configuration: MUX-S/H-ADC
Number of Inputs: 4, 7, 8
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Differential, Pseudo-Differential,
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 5.25 V
Resolution: 12
Number of Converters: 1
Family Name: AD7938
Categories: Integrated Circuits (ICs)
Sampling Rate: 1.5M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 32-LFCSP-VQ (5x5)
Alternative Parts (Cross-Reference): MAX1060AEEI-T; MAX1060BEEI; MAX1060BEEI-T;
Introduction Date: March 18, 2004
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 12BIT SAR 32LFCSP
IC ADC 12BIT 8CH 625KSPS 32LFCSP
ADC, Successive Approximation, 12-Bit, 8 Channel, Parallel, Word Access
Analog Devices, AD7938BCPZ-6 - Data Converters - General Purpose ADCs
Analog Devices, AD7938BCPZ-6 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD7938BCPZ-6 - Data Converters - General Purpose ADCs
12 Bit Analog to Digital Converter 4, 7, 8 Input 1 SAR 32-LFCSP-VQ (5x5)
The AD7938-6 is a 12-bit, high speed, low power, successive approximation (SAR) analog-to-digital converter (ADC). The part operates from a single 2.7 V to 5.25 V power supply and features throughput rates up to 625 kSPS. The part contains a low noise, wide bandwidth, differential track-and-hold amplifier that can handle input frequencies up to 50 MHz. The AD7938-6 features eight analog input channels with a channel sequencer that allows a preprogrammed selection of channels to be converted sequentially. The part can operate with either single-ended, fully differential, or pseudo differential analog inputs. The conversion process and data acquisition are controlled using standard control inputs that allow easy interfacing with microprocessors and DSPs. The input signal is sampled on the falling edge of CONVST and the conversion is initiated at this point. The AD7938-6 has an accurate on-chip 2.5 V reference that can be used as the reference source for the analog-to-digital conversion. Alternatively, this pin can be overdriven to provide an external reference. The AD7938-6 uses advanced design techniques to achieve very low power dissipation at high throughput rates. The part also features flexible power management options. An on-chip control register allows the user to set up different operating conditions, including analog input range and configuration, output coding, power management, and channel sequencing. Product Highlights
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Rochester Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7938BCPZ-6 | 1138020-AD7938BCPZ-6 | AD7938BCPZ-6 | 84-AD7938BCPZ-6 | AD7938BCPZ-6 | 8067846 | AD7938BCPZ-6 | AD7938BCPZ-6 |
Product Name | 8-Channel, 625 kSPS, 12-Bit Parallel ADCs with a Sequencer | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7938BCPZ-6 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | IC ADC 12BIT 8CH 625KSPS 32LFCSP | Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | |||
Package Type | TQFP; LFCSP | 32-VFQFN Exposed Pad, CSP | 32-VFQFN Exposed Pad, CSP | CSP; LFCSP32 | LFCSP | 32-VFQFN Exposed Pad, CSP | CSP | |
Pins | 32 | 32 | 32 | |||||
Resolution | 12 bits | 1.5 bits | 12 bits | 12 bits | 12 bits | |||
Dissipation | 7.5 milliwatts | 16 milliwatts |