Analog Devices, Inc. Converter - ADC AD7843ARUZ

Description
The AD7843 is a 12-bit successive-approxima tion ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The part operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS. The external reference applied to the AD7843 can be varied from 1 V to +VCC, while the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A. This part is available in a 16-lead 0.15"" Quarter Size Outline (QSOP) package and a 16-lead Thin Shrink Small Outline (TSSOP) package. Also see the AD7843 sister part. This part is similar to the AD7843 but has added functionality such as an on-chip temperature sensor (-40°C to + 85°C), on-chip 2.5 V reference and direct battery and touch-pressure measurement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter - ADC - AD7843ARUZ - Richardson RFPD
Geneva, IL, United States
Converter - ADC
AD7843ARUZ
Converter - ADC AD7843ARUZ
The AD7843 is a 12-bit successive-approxima tion ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The part operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS. The external reference applied to the AD7843 can be varied from 1 V to +VCC, while the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A. This part is available in a 16-lead 0.15"" Quarter Size Outline (QSOP) package and a 16-lead Thin Shrink Small Outline (TSSOP) package. Also see the AD7843 sister part. This part is similar to the AD7843 but has added functionality such as an on-chip temperature sensor (-40°C to + 85°C), on-chip 2.5 V reference and direct battery and touch-pressure measurement.

The AD7843 is a 12-bit successive-approximation ADC with a synchronous serial interface and low on resistance switches for driving touch screens. The part operates from a single 2.2 V to 5.25 V power supply and features throughput rates greater than 125 kSPS. The external reference applied to the AD7843 can be varied from 1 V to +VCC, while the analog input range is from 0 V to VREF. The device includes a shutdown mode that reduces the current consumption to less than 1 °A. This part is available in a 16-lead 0.15"" Quarter Size Outline (QSOP) package and a 16-lead Thin Shrink Small Outline (TSSOP) package. Also see the AD7843 sister part. This part is similar to the AD7843 but has added functionality such as an on-chip temperature sensor (-40°C to + 85°C), on-chip 2.5 V reference and direct battery and touch-pressure measurement.

Supplier's Site Datasheet
 - 7096815P - RS Components, Ltd.
Corby, Northants, United Kingdom
TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers Delivery on production packaging - Tube. This product is non-returnable.

TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 7096815 - RS Components, Ltd.
Corby, Northants, United Kingdom
TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers

TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers

Supplier's Site
 - 1597840 - RS Components, Ltd.
Corby, Northants, United Kingdom
TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers

TouCh Screen Digitizer 16-Pin TSSOP - Data Converters - Touch Screen Digitisers

Supplier's Site

Technical Specifications

  Richardson RFPD RS Components, Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AD7843ARUZ 7096815P
Product Name Converter - ADC
Package Type SOP TSSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
6 suppliers
S/D or R/D Hybrid Converter (SDC) - SD-14550 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
16/24-Bit A/D Converters with Ultra-Low-Noise PGIA - CS5534 - Cirrus Logic, Inc.
Specs
Package Type SSOP
Resolution 24 bits
ADC Type Sigma-Delta
View Details
2 suppliers