IC ADC 8BIT FLASH 20DIP
The AD7820 is a high speed, microprocessor-compa
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 20
Input Signal Type = Single Ended
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Through Hole
Number of Input Channels = 1
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 20
Input Signal Type = Single Ended
Delivery on production packaging - Tube. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Through Hole
Architecture = Semi Flash
Typical Single Supply Voltage = 5 V
Package Type = PDIP
Pin Count = 20
Input Signal Type = Single Ended
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-PDIP
AD7820 - 8-Bit, 2 Sampling ADC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1013050-AD7820LNZ
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD7820LNZ | AD7820LNZ | 7096761 | AD7820LNZ | AD7820LNZ | 1013050-AD7820LNZ |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD7820LNZ | ||
Package Type | DIP; 20-DIP (0.300\", 7.62mm) | PDIP; PDIP | DIP; 20-DIP (0.300\", 7.62mm) | DIP; PDIP; PDIP20 | DIP; PDIP; 20-PDIP | |
Packing Method | Tube; Tube | Tube; Tube | Tube; Tube | Tube; Tube/Rail | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | Parallel | Parallel; Parallel | ||||
Pins | 20 |