Product Details
The OP471 is a monolithic quad op amp featuring low-noise, 11nV/(root)Hz Max at 1kHz, excellent speed, 8V/µs typical, a gain-bandwidth of 6.5MHz, and unity-gain stability.
The OP471 has an input offset voltage under 0.8mV and an input offset voltage drift below 4µV/°C. guaranteed over the full military temperature range. Open loop gain of the OP471 is over 500,000 into a 10k Ohm load insuring outstanding gain accuracy and linearity. The input bias current is under 25nA limiting errors due to signal source resistance. The OP471's CMR of over 105dB and PSRR of under 5.6µV/V significantly reduce errors caused by ground noise and power supply fluctuations.
The OP471 offers excellent amplifier matching which is important for applications such as multiple gain blocks, low-noise instrumentation amplifiers, quad buffers and low-noise active filters.
The OP471 conforms to the industry standard 14-pin DIP pinout. It is pin compatible with the OP-11, LM 148/149, HA4741, RM4156, MC33074, TL084 and TL074 quad op amps and can be used to upgrade systems using these devices.
For applications requiring even lower voltage noise the OP470, with a voltage density of 5nV/(root)Hz Max at 1kHz, is recommended.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 907581-5962-88565022
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 20-CLCC (9x9)
Package: Tube
Package: 20-CLCC
Mounting: Surface Mount
Family Name: OP471
Categories: Integrated Circuits (ICs)
Case / Package: 20-CLCC (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 4 CIRCUIT 20CLCC
General Purpose Amplifier 4 Circuit 20-CLCC (9x9)
OP Amp Quad GP ±18V 20-Pin CLLCC Tube
High Speed Operational Amplifiers QUAD HI-Spd LO-NOISE IC
General Purpose Amplifier 4 Circuit 20-CLCC (9x9)
IC OPAMP GP 4 CIRCUIT 20CLCC
Analog Devices, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | 5962-88565022A | 907581-5962-88565022A | 5962-88565022A | 5962-88565022A-ND | 84-5962-88565022A | 5962-88565022A | 5962-88565022A | 5962-88565022A |
Product Name | High Speed, Low Noise Quad Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-88565022A | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | OP Amp Quad GP ±18V 20-Pin CLLCC Tube | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Supply Voltage (VS) | 9 to 36 volts | 9 volts | 15 volts | |||||
GBW | 6.5 MHz | 6.5 MHz | ||||||
Quiescent Current (IQ) | 2750 microamps | |||||||
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
Package Type | CDIP; SOIC; LCC | 20-CLCC (9x9) | Surface Mount | 20-CLCC | 20-CLCC | 20-CLCC |