Qorvo 3.3 - 4.2 GHz 0.5 Watt Linear 5G Pre-Driver QPA9822

Description
The QPA9822 is a wideband, high gain and high linearity driver amplifier. It provides 39dB gain at 3.5GHz and achieves a P1dB of 28dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths, making it perfectly suited for mMIMO applications. The QPA9822 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. QPA9822 also has external bias control capability for linearity optimization. The QPA9822 is housed in a 16-pin 3.0 X 3.0 mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.
Request a Quote Datasheet
Description
The QPA9822 is a wideband, high gain and high linearity driver amplifier. It provides 39dB gain at 3.5GHz and achieves a P1dB of 28dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths, making it perfectly suited for mMIMO applications. The QPA9822 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. QPA9822 also has external bias control capability for linearity optimization. The QPA9822 is housed in a 16-pin 3.0 X 3.0 mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 - 4.2 GHz 0.5 Watt Linear 5G Pre-Driver - QPA9822 - Qorvo
Greensboro, NC, United States
3.3 - 4.2 GHz 0.5 Watt Linear 5G Pre-Driver
QPA9822
3.3 - 4.2 GHz 0.5 Watt Linear 5G Pre-Driver QPA9822
The QPA9822 is a wideband, high gain and high linearity driver amplifier. It provides 39dB gain at 3.5GHz and achieves a P1dB of 28dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths, making it perfectly suited for mMIMO applications. The QPA9822 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. QPA9822 also has external bias control capability for linearity optimization. The QPA9822 is housed in a 16-pin 3.0 X 3.0 mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.

The QPA9822 is a wideband, high gain and high linearity driver amplifier. It provides 39dB gain at 3.5GHz and achieves a P1dB of 28dBm. The amplifier is designed to handle wideband 5G NR instantaneous signal bandwidths, making it perfectly suited for mMIMO applications.

The QPA9822 is internally match to 50Ω over the entire operating frequency band of 3.3 – 4.2 GHz and incorporates a fast enable/disable function through the VEN pin. QPA9822 also has external bias control capability for linearity optimization.

The QPA9822 is housed in a 16-pin 3.0 X 3.0 mm SMT package and is footprint and pin-compatible to QPA9120, QPA9121 and QPA9122M.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number QPA9822
Product Name 3.3 - 4.2 GHz 0.5 Watt Linear 5G Pre-Driver
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

12 GHz 5W Rf Amplifier - 860-QPA2611TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
24GHz 5W Rf Amplifier - 860-QPA0524 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
6-14 GHz (C, X, Ku Band) Driver Amplifier MMIC - CMD158P3 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
Operating Range Military
View Details