Amtery Attenuators AT10012A-30-P

Description
RF Attenuators 31.5dB 15 MHz ~ 12 GHz 50 Ohms Module, SMA Connectors
Datasheet
Description
RF Attenuators 31.5dB 15 MHz ~ 12 GHz 50 Ohms Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10012A-30-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10012A-30-P
Attenuators AT10012A-30-P
RF Attenuators 31.5dB 15 MHz ~ 12 GHz 50 Ohms Module, SMA Connectors

RF Attenuators 31.5dB 15 MHz ~ 12 GHz 50 Ohms Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10012A-30-P
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-HAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers
ATN10-0050CSP1, Chip Scale Package MMIC 50 GHz 10dB Attenuator - ATN10-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details