Amtery Attenuators AT10006B-30-U

Description
RF Attenuators 0dB ~ 31.75dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors
Datasheet
Description
RF Attenuators 0dB ~ 31.75dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT10006B-30-U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT10006B-30-U
Attenuators AT10006B-30-U
RF Attenuators 0dB ~ 31.75dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors

RF Attenuators 0dB ~ 31.75dB 200 MHz ~ 6 GHz 24dBm Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number AT10006B-30-U
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3043SRTR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
2 suppliers
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details