TE Connectivity Digital Temperature Sensors G-NIMO-003

Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSYS02D digital temperature sensor operates within a temperature range of -40°C to +125°C and features a high accuracy of ±0.2°C at temperatures between -5°C and +50°C. It utilizes an I²C interface with a maximum clock speed of 400 kHz, making it suitable for integration with various microcontrollers. The sensor is housed in a compact TDFN8 package measuring 2.5mm x 2.5mm, which allows for efficient space utilization in designs. It has a low supply current of less than 420OºA during operation and standby current as low as 0.14OºA. This sensor is ideal for applications in industrial control, HVAC systems, and as a replacement for precision RTDs and thermistors.

Datasheet Summary
Powered by GS/AI

The TSYS02D digital temperature sensor operates within a temperature range of -40°C to +125°C and features a high accuracy of ±0.2°C at temperatures between -5°C and +50°C. It utilizes an I²C interface with a maximum clock speed of 400 kHz, making it suitable for integration with various microcontrollers. The sensor is housed in a compact TDFN8 package measuring 2.5mm x 2.5mm, which allows for efficient space utilization in designs. It has a low supply current of less than 420OºA during operation and standby current as low as 0.14OºA. This sensor is ideal for applications in industrial control, HVAC systems, and as a replacement for precision RTDs and thermistors.

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Sensors - G-NIMO-003 - TE Connectivity
Berwyn, PA, United States
Digital Temperature Sensors
G-NIMO-003
Digital Temperature Sensors G-NIMO-003
Dimensions Digital Temperature Sensor Height : .75 MM  [.029 INCH ] Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ] Digital Temperature Sensor Width (MM) : 2.5 Width (INCH) : .098 Electrical Characteristics Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6 Supply Current (Max) (MICA) : 18 Operation/Applicatio n Output Interface : I2C Output/Span Resolution (BIT) : 16 Temperature Sensor Accuracy (DEGC) : ± .2 Packaging Features Digital Temperature Sensor Package : TDFN8 Product Type Features Digital Temperature Sensor Type : Digital IC Temperature Sensor Model Number : TSYS02D Termination Features Wire/Cladding/Connec tion : SMD Usage Conditions Accuracy T_Range (DEGC) : -5 - 50 Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Digital Temperature Sensor Height : .75 MM  [.029 INCH ]
  • Digital Temperature Sensor Length : 2.5 MM  [.098 INCH ]
  • Digital Temperature Sensor Width (MM) : 2.5
  • Width (INCH) : .098

Electrical Characteristics


  • Digital Temperature Sensor Supply Voltage (V) : 2.2 - 3.6
  • Supply Current (Max) (MICA) : 18

Operation/Application


  • Output Interface : I2C
  • Output/Span Resolution (BIT) : 16
  • Temperature Sensor Accuracy (DEGC) : ± .2

Packaging Features


  • Digital Temperature Sensor Package : TDFN8

Product Type Features


  • Digital Temperature Sensor Type : Digital IC Temperature Sensor
  • Model Number : TSYS02D

Termination Features


  • Wire/Cladding/Connection : SMD

Usage Conditions


  • Accuracy T_Range (DEGC) : -5 - 50
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors - 88AH8479 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors
88AH8479
Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors 88AH8479
TEMP SENSOR, DIGITAL, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

TEMP SENSOR, DIGITAL, -40 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity - 69AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity
69AH7916
Temperature Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity 69AH7916
TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

TEMPERATURE SENSOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-NIMO-003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-NIMO-003
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-NIMO-003
SENSOR DIGITAL -40C-125C 8TDFN

SENSOR DIGITAL -40C-125C 8TDFN

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-NIMO-003 88AH8479 69AH7916 G-NIMO-003
Product Name Digital Temperature Sensors Temp Sensor, Digital, -40 To 125Deg C; Ic Output Type Te Connectivity Sensors Temperature Sensor, -40 To 125Deg C Rohs Compliant Te Connectivity Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Pressure Sensors, Transducers - MS560702BA03-00 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 1.8 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 1451-100G-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1402 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 8 to 30 volts
View Details