Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D TLE4998P8D

Description
XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual programmable Linear Hall sensor IC’s with PWM open-drain output signal 20-bit Digital Signal Processing Digital temperature and stress compensation 12-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction: PWM output frequency Magnetic range, sensitivity (gain), offset, and polarity of the output slope Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Digital readout of the magnetic field and internal temperature in calibration mode Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing
Request a Quote Datasheet
Description
XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual programmable Linear Hall sensor IC’s with PWM open-drain output signal 20-bit Digital Signal Processing Digital temperature and stress compensation 12-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction: PWM output frequency Magnetic range, sensitivity (gain), offset, and polarity of the output slope Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Digital readout of the magnetic field and internal temperature in calibration mode Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D - TLE4998P8D - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D
TLE4998P8D
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D TLE4998P8D
XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply. Summary of Features Integration of two individual programmable Linear Hall sensor IC’s with PWM open-drain output signal 20-bit Digital Signal Processing Digital temperature and stress compensation 12-bit overall resolution Operating automotive temperature range -40°C to 125°C Minimal drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error correction: PWM output frequency Magnetic range, sensitivity (gain), offset, and polarity of the output slope Bandwidth Clamping levels Customer temperature compensation coefficients for all common magnets Re-programmable until memory lock Supply voltage 4.5 - 5.5 V (4.1 - 16 V extended range) Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT Reverse-polarity and overvoltage protection for all pins Output short-circuit protection On-board diagnostics (overvoltage, EEPROM error) Digital readout of the magnetic field and internal temperature in calibration mode Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function without iteration steps Potential Applications Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements Suited for safety applications such as pedal position, throttle position and steering torque sensing

XENSIV(TM) - TLe4998P8D Linear Hall sensor with minimal drift of output signal over temperature and lifetime

The linear Hall IC TLE4998P8D has been designed specifically to meet the requirements of highly accurate angle and position detection. The sensor provides a digital PWM signal, which is well suited for direct decoding by any unit measuring a duty cycle of a rectangular signal (usually a timer/capture unit in a microcontroller). The output stage is an open-drain driver pulling the output pin to low only. Therefore, the high level needs to be obtained by an external pull-up resistor. This output type has the advantage that the receiver may use an even lower supply voltage (e.g. 3.3 V). In this case the pull-up resistor must be connected to the given receiver supply.


Summary of Features

  • Integration of two individual programmable Linear Hall sensor IC’s with PWM open-drain output signal
  • 20-bit Digital Signal Processing
  • Digital temperature and stress compensation
  • 12-bit overall resolution
  • Operating automotive temperature range -40°C to 125°C
  • Minimal drift of output signal over temperature and lifetime
  • Programmable parameters stored in EEPROM with single bit error correction:
    • PWM output frequency
    • Magnetic range, sensitivity (gain), offset, and polarity of the output slope
    • Bandwidth
    • Clamping levels
    • Customer temperature compensation coefficients for all common magnets
  • Re-programmable until memory lock
  • Supply voltage 4.5 - 5.5 V (4.1 - 16 V extended range)
  • Configurable magnetic range: ±50 mT, ±100 mT, or ±200 mT
  • Reverse-polarity and overvoltage protection for all pins
  • Output short-circuit protection
  • On-board diagnostics (overvoltage, EEPROM error)
  • Digital readout of the magnetic field and internal temperature in calibration mode
  • Programming and operation of multiple sensors with common power supply
  • Two-point calibration of magnetic transfer function without iteration steps

Potential Applications

  • Robust replacement of potentiometers: No mechanical abrasion, resistant to humidity, temperature, pollution and vibration
  • Linear and angular position sensing in automotive and industrial applications with highest accuracy requirements
  • Suited for safety applications such as pedal position, throttle position and steering torque sensing
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4998P8D
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998P8D
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4 - TLE4999C4 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Magnetoresist Angle Sensor, Gmr, Pg-Tdso Rohs Compliant Infineon - 04AJ4772 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details
Motion Sensor ICs - 2238580P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers