The S8381-512Q is an NMOS linear image sensor designed for high sensitivity in the infrared and soft X-ray regions, with a peak sensitivity wavelength of 750 nm. It features 512 pixels arrayed at a 25 μm pitch with a 2.5 mm pixel height, and uses quartz glass as the standard window material. The sensor operates within a temperature range of -40 to +65 °C and consumes a maximum of 1 mW at a 5.0 V supply pulse voltage. Its clock and start pulses are CMOS logic compatible, with a data rate up to 2000 kHz. The package measures 40.6 mm in length and weighs 3.5 g with 22 pins.
NMOS linear image sensors with high IR sensitivity
The S8381-512Q is designed to have higher sensitivity in the infrared and soft X-ray regions when compared to standard NMOS linear image sensors. The peak sensitivity wavelength is in the near IR region (λp=750 nm). The photodiode of S8381-512Q has a height of 2.5 mm and is arrayed in a row at a spacing of 25 μm. Quartz glass is the standard window material.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | S8381-512Q |
| Product Name | Line sensors, For spectrophotometry |
| Applications | Industrial |