Infineon Technologies AG Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135 KTY135

Description
Manufacturer: Infineon Technologies Win Source Part Number: 100314-KTY135 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.97k Resistance Tolerance: ±3% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 100314-KTY135 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.97k Resistance Tolerance: ±3% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135 - 100314-KTY135 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135
100314-KTY135
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135 100314-KTY135
Manufacturer: Infineon Technologies Win Source Part Number: 100314-KTY135 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.97k Resistance Tolerance: ±3% Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -50°C to 150°C Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100314-KTY135
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1.97k
Resistance Tolerance: ±3%
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -50°C to 150°C
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 100314-KTY135
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY135
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers