Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3 TLE49SRC3

Description
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet
Description
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3 - TLE49SRC3 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3
TLE49SRC3
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3 TLE49SRC3
Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments. Summary of Features Withstands mag. strayfield up to 8mT Angle error<1°, with look up table<0.5° Enables ASIL D compliant systems Very low jitter delay ±1µs Configurable latency 9.8µs ~ 26ms Compensates package stress Package includes silicon capacitors Follows zero defect quality policy Benefits Saves cost for shielding Safety mechanisms & error indication Higher mech. production tolerance Data synch with other sensors

Electrification of cars with internal combustion engines and introduction of electric main drives increase electro-magnetic interference potential, causing issues for electronic sub systems. Differential Hall cells enable stray field robust magnetic field measurement. Signal conditioning and digital signal processing units ensure best performance and accuracy in harsh environments.


Summary of Features

  • Withstands mag. strayfield up to 8mT
  • Angle error<1°, with look up table<0.5°
  • Enables ASIL D compliant systems
  • Very low jitter delay ±1µs
  • Configurable latency 9.8µs ~ 26ms
  • Compensates package stress
  • Package includes silicon capacitors
  • Follows zero defect quality policy

Benefits

  • Saves cost for shielding
  • Safety mechanisms & error indication
  • Higher mech. production tolerance
  • Data synch with other sensors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49SRC3
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE49SRC3
Sensor Type Magnetic
Package / Mounting PG-SSO-3
Packing Method Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 16 volts
View Details
Switches (Solid State) - TLE49461LHALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 2.7 to 18 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
View Details