The colorSENSOR CFO250 is a high-performance True Color Controller for industrial color recognition, offering up to 30 kHz digital switching output and raw color data transmission via UDP, USB, or RS232 at up to 500 Hz, 380 Hz, or 5 Hz respectively. It supports 320 colors across 254 groups with repeatability of DeltaE ≤ 0.3 and color distance DeltaE ≤ 0.6 over 400-680 nm using white LED illumination. Operates on 18-28 VDC, consuming up to 500 mA, and meets IP65 when connected. Features seven digital outputs, fiber optic input via M18x1 FA socket, DIN rail mounting, and weighs approximately 200 g. Operates from -10 to +55°C at 20-80% RH non-condensing.
The colorSENSOR CFO250 is a high-performance controller for precise color recognition in industrial measurement tasks. Color evaluation is performed internally based on taught colors and the result is output via the digital switching outputs at a speed of up to 30 KHz. Using a simplified 3-byte protocol, the unweighted raw data can also be transmitted directly to a PLC or machine system in Lab, LCh or XYZ at up to 500 Hz via a UDP, RS232 or USB interface. Measurement data output can be continuous or only on demand. Corresponding edge or level triggers also control for how long or how many measured values are output. The intuitive web interface allows easy teach-in of 254 color groups with 320 colors in total. Multi-teach can alternatively be done via the keys. One function alone adapts the illumination, averaging and signal amplification to the current measurement situation. Furthermore, tolerance models and tolerance values can be adjusted individually.
| Micro-Epsilon Group | |
|---|---|
| Product Category | Color Sensors |
| Product Number | colorSENSOR CFO 250 |
| Product Name | True Color Controller for fast measured value output |
| Application Type | True Color Recognition |
| Color Types Detected | RGB (Visible) |
| Number Of Colors Detected | 3 |
| Number of Colors in Memory | 320 |
| Light Source | LEDs; Fiber Optic |