Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2 TLE49601-5M-S2

Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet
Description
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2 - TLE49601-5M-S2 - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2
TLE49601-5M-S2
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2 TLE49601-5M-S2
XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction. Summary of Features ASIL B compliant device ISO 26262 safety elementup to ASIL B Built-in diagnostic with fault indication Highly accurate sensitivity Over current protection High robustness Reverse battery protection (-18 V) Load dump capability up to 42 V ESD performance ± 4 kV

XENSIV™ TLE4960x magnetic switch family can measure the magnetic field orthogonal to the PCB direction in Z direction.


Summary of Features

  • ASIL B compliant device
  • ISO 26262 safety elementup to ASIL B
  • Built-in diagnostic with fault indication
  • Highly accurate sensitivity
  • Over current protection
  • High robustness
  • Reverse battery protection (-18 V)
  • Load dump capability up to 42 V
  • ESD performance ± 4 kV
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE49601-5M-S2
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-5M-S2
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M - TLE4961-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5014SP16 E0001 - TLE5014SP16 E0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Packing Method Tape Reel
View Details
Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49604-1M-S2 - TLE49604-1M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method Tape Reel
Standards and Certifications RoHS
View Details