ams Position Sensors - Angle, Linear Position Measuring - AS5048B-HTSP AS5048B-HTSP

Description
Manufacturer: ams Win Source Part Number: 1147433-AS5048B-HTSP Manufacturer Homepage: www.ams.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 1147433-AS5048B-HTSP Manufacturer Homepage: www.ams.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - AS5048B-HTSP - 1147433-AS5048B-HTSP - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AS5048B-HTSP
1147433-AS5048B-HTSP
Position Sensors - Angle, Linear Position Measuring - AS5048B-HTSP 1147433-AS5048B-HTSP
Manufacturer: ams Win Source Part Number: 1147433-AS5048B-HTSP Manufacturer Homepage: www.ams.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 1147433-AS5048B-HTSP
Manufacturer Homepage: www.ams.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 1147433-AS5048B-HTSP
Product Name Position Sensors - Angle, Linear Position Measuring - AS5048B-HTSP
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A31004KLHALT-RP3-0TCTR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details