ams Board Mount LED Drivers - AS3644-ZWLT AS3644-ZWLT

Description
Manufacturer: ams Win Source Part Number: 768814-AS3644-ZWLT Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 6-UFBGA, WLCSP Applications: Camera Flash Mounting: SMD Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Family Name: AS3644 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP (1.5x1.1) Voltage Supply MAX: 5V Output Current per Channel: 320mA (Flash) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): SN3135ID08E-01; MIC4802YME-TR; LM3642TLE-LT/NOPB; LP5560TMX/NOPB; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768814-AS3644-ZWLT Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 6-UFBGA, WLCSP Applications: Camera Flash Mounting: SMD Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Family Name: AS3644 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP (1.5x1.1) Voltage Supply MAX: 5V Output Current per Channel: 320mA (Flash) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): SN3135ID08E-01; MIC4802YME-TR; LM3642TLE-LT/NOPB; LP5560TMX/NOPB; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - AS3644-ZWLT - 768814-AS3644-ZWLT - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - AS3644-ZWLT
768814-AS3644-ZWLT
Board Mount LED Drivers - AS3644-ZWLT 768814-AS3644-ZWLT
Manufacturer: ams Win Source Part Number: 768814-AS3644-ZWLT Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -30°C ~ 85°C (TA) Package: 6-UFBGA, WLCSP Applications: Camera Flash Mounting: SMD Frequency: 4MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: I2C Family Name: AS3644 Categories: Integrated Circuits (ICs) Manufacturer Package: 6-WLCSP (1.5x1.1) Voltage Supply MAX: 5V Output Current per Channel: 320mA (Flash) Voltage Supply MIN: 2.5V Alternative Parts (Cross-Reference): SN3135ID08E-01; MIC4802YME-TR; LM3642TLE-LT/NOPB; LP5560TMX/NOPB; Introduction Date: February 18, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ams
Win Source Part Number: 768814-AS3644-ZWLT
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 6-UFBGA, WLCSP
Applications: Camera Flash
Mounting: SMD
Frequency: 4MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: I2C
Family Name: AS3644
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WLCSP (1.5x1.1)
Voltage Supply MAX: 5V
Output Current per Channel: 320mA (Flash)
Voltage Supply MIN: 2.5V
Alternative Parts (Cross-Reference): SN3135ID08E-01; MIC4802YME-TR; LM3642TLE-LT/NOPB; LP5560TMX/NOPB;
Introduction Date: February 18, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 768814-AS3644-ZWLT
Product Name Board Mount LED Drivers - AS3644-ZWLT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1671-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5 to 50 volts
Output Current 1000 milliamps
View Details
5 suppliers
LED Driver ICs - 7902953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sop
View Details
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers