Texas Instruments DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205P

Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet
Description
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205P - Texas Instruments
Dallas, TX, United States
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters
DCR011205P
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters DCR011205P
Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Miniature, 1W Isolated Regulated DC/DC Converters 10-PDIP

Buy Now Datasheet
Isolated 1W 5V 200mA DC-DC Converter IC - 132-DCR011205P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1W 5V 200mA DC-DC Converter IC
132-DCR011205P
Isolated 1W 5V 200mA DC-DC Converter IC 132-DCR011205P
1W 5V Isolated DC/DC Converter, 200mA, PDIP Product overview: DCR011205P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205P can be used for catalog matching and distributor lookup.

1W 5V Isolated DC/DC Converter, 200mA, PDIP Product overview: DCR011205P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 5V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 5V, 200mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCR011205P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DC DC CONVERTER 5V 1W - 815-DCR011205P - Utmel Electronic Limited
Hong Kong, China
DC DC CONVERTER 5V 1W
815-DCR011205P
DC DC CONVERTER 5V 1W 815-DCR011205P
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number DCR011205P 132-DCR011205P 815-DCR011205P
Product Name DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters Isolated 1W 5V 200mA DC-DC Converter IC DC DC CONVERTER 5V 1W
Package Type Other; PDIP,SOP Other; PDIP DIP; Other; 18-DIP Module, 10 Leads
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts 5 volts 4.9 volts
Input Voltage 10.8 to 13.2 volts 13.2 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - DC DC Converters - 1356785-PT5407A - Win Source Electronics
Specs
Package Type Other; Tray
Output Voltage 3.1 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supply Chip >> DC-DC Converters - LM2665M6X/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOT23
Output Voltage Type Fixed
Input Voltage 2.5 to 5.5 volts
View Details
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details
Conv DC-DC Single Step Down 4.5V to 40V 8-Pin(7+Tab) TO-263 T/R - 815-LM2599SX-ADJ - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Output Voltage 37 volts
Input Voltage 12 volts
View Details