ams Board Mount LED Drivers - AS1113-BSSU AS1113-BSSU

Description
Manufacturer: ams Win Source Part Number: 768788-AS1113-BSSU Packaging: Tube Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: AS1113-BSSU Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): STP16CPP05PTR; STP16CP05PTR; STP16CPS05XTTR; STP16CPP05TTR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 56
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 768788-AS1113-BSSU Packaging: Tube Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: AS1113-BSSU Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): STP16CPP05PTR; STP16CP05PTR; STP16CPS05XTTR; STP16CPP05TTR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - AS1113-BSSU - 768788-AS1113-BSSU - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - AS1113-BSSU
768788-AS1113-BSSU
Board Mount LED Drivers - AS1113-BSSU 768788-AS1113-BSSU
Manufacturer: ams Win Source Part Number: 768788-AS1113-BSSU Packaging: Tube Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Applications: Signage Mounting: SMD Voltage - Output: 15V Frequency: 50MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Family Name: AS1113-BSSU Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Voltage Supply MAX: 5.5V Output Current per Channel: 50mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): STP16CPP05PTR; STP16CP05PTR; STP16CPS05XTTR; STP16CPP05TTR; Introduction Date: February 18, 2004 ECCN: EAR99 Country of Origin: Austria Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 56

Manufacturer: ams
Win Source Part Number: 768788-AS1113-BSSU
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 15V
Frequency: 50MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: AS1113-BSSU
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 50mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): STP16CPP05PTR; STP16CP05PTR; STP16CPS05XTTR; STP16CPP05TTR;
Introduction Date: February 18, 2004
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 56

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 768788-AS1113-BSSU
Product Name Board Mount LED Drivers - AS1113-BSSU
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368336-NCR401TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 16 volts
Package Type TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers