ams PMIC - PMIC - LED Drivers - AS1112-BQFT AS1112-BQFT

Description
Manufacturer: ams Win Source Part Number: 861809-AS1112-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 32-TQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1112-BQFTTR, AS1112-BQFT-ND, 176520018, AS1112-BQFTDKR, AS1112-BQFTCT, AS1112BQFT
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861809-AS1112-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 32-TQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1112-BQFTTR, AS1112-BQFT-ND, 176520018, AS1112-BQFTDKR, AS1112-BQFTCT, AS1112BQFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1112-BQFT - 861809-AS1112-BQFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1112-BQFT
861809-AS1112-BQFT
PMIC - PMIC - LED Drivers - AS1112-BQFT 861809-AS1112-BQFT
Manufacturer: ams Win Source Part Number: 861809-AS1112-BQFT Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 32-TQFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-TQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS1112-BQFTTR, AS1112-BQFT-ND, 176520018, AS1112-BQFTDKR, AS1112-BQFTCT, AS1112BQFT

Manufacturer: ams
Win Source Part Number: 861809-AS1112-BQFT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 32-TQFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS1112-BQFTTR, AS1112-BQFT-ND, 176520018, AS1112-BQFTDKR, AS1112-BQFTCT, AS1112BQFT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861809-AS1112-BQFT
Product Name PMIC - PMIC - LED Drivers - AS1112-BQFT
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-A1569ELJTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
5 suppliers
 - NCR421ZX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LM3463 6-Channel High Voltage, Constant Current LED Driver with Dynamic Headroom Control - LM3463SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
5 suppliers