ams PMIC - PMIC - LED Drivers - AS1110-BQFR AS1110-BQFR

Description
Manufacturer: ams Win Source Part Number: 861808-AS1110-BQFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 28-QFN (5x5) Package: Tray Package: 28-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1110 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176170039, 176170051, AS1110BQFR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861808-AS1110-BQFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 28-QFN (5x5) Package: Tray Package: 28-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1110 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176170039, 176170051, AS1110BQFR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1110-BQFR - 861808-AS1110-BQFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1110-BQFR
861808-AS1110-BQFR
PMIC - PMIC - LED Drivers - AS1110-BQFR 861808-AS1110-BQFR
Manufacturer: ams Win Source Part Number: 861808-AS1110-BQFR Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 28-QFN (5x5) Package: Tray Package: 28-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: AS1110 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4900 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176170039, 176170051, AS1110BQFR

Manufacturer: ams
Win Source Part Number: 861808-AS1110-BQFR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 28-QFN (5x5)
Package: Tray
Package: 28-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1110
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4900
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176170039, 176170051, AS1110BQFR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861808-AS1110-BQFR
Product Name PMIC - PMIC - LED Drivers - AS1110-BQFR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 642786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
LM27966 White LED Driver with I2C Compatible Interface - LM27966SQX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 91 %
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers