ams PMIC - PMIC - LED Drivers - AS1109-BSOU AS1109-BSOU

Description
Manufacturer: ams Win Source Part Number: 861807-AS1109-BSOU Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560028, AS1109BSOU
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 861807-AS1109-BSOU Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560028, AS1109BSOU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AS1109-BSOU - 861807-AS1109-BSOU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AS1109-BSOU
861807-AS1109-BSOU
PMIC - PMIC - LED Drivers - AS1109-BSOU 861807-AS1109-BSOU
Manufacturer: ams Win Source Part Number: 861807-AS1109-BSOU Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AS1109 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 176560028, AS1109BSOU

Manufacturer: ams
Win Source Part Number: 861807-AS1109-BSOU
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 100mA 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AS1109
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 176560028, AS1109BSOU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 861807-AS1109-BSOU
Product Name PMIC - PMIC - LED Drivers - AS1109-BSOU
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87020-13-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Drivers - 642773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 0.3610 volts
Output Voltage 24 volts
View Details
LM3409HV-Q1 PFET Buck Controller for High Power LED Drivers - LM3409QHVMY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 75 volts
View Details
7 suppliers