OSRAM GmbH Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group SFH 4716A

Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:150°; Diode Case Style:SMD; Radiant Intensity (Ie):150mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):2A; Forward Voltage VF Max:2.1V; RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:150°; Diode Case Style:SMD; Radiant Intensity (Ie):150mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):2A; Forward Voltage VF Max:2.1V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group - 94AC5049 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
94AC5049
Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group 94AC5049
INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:150°; Diode Case Style:SMD; Radiant Intensity (Ie):150mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):2A; Forward Voltage VF Max:2.1V; RoHS Compliant: Yes

INFRARED EMITTER, 860 NM, SMD; Peak Wavelength:860nm; Angle of Half Intensity:150°; Diode Case Style:SMD; Radiant Intensity (Ie):150mW/Sr; Rise Time:11ns; Fall Time tf:14ns; Forward Current If(AV):2A; Forward Voltage VF Max:2.1V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 94AC5049
Product Name Infrared Emitter, 860 Nm, Smd; Peak Wavelength Ams Osram Group
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1181192-M50100SB1000 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers