ams-OSRAM AG LED Emitters - Infrared, UV, Visible SFH 4713A

Description
EMITTER IR 860NM 1A
Datasheet
Description
EMITTER IR 860NM 1A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Emitters - Infrared, UV, Visible - SFH 4713A - ODG (Origin Data Global)
Shenzhen, China
LED Emitters - Infrared, UV, Visible
SFH 4713A
LED Emitters - Infrared, UV, Visible SFH 4713A
EMITTER IR 860NM 1A

EMITTER IR 860NM 1A

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Lasers
Product Number SFH 4713A
Product Name LED Emitters - Infrared, UV, Visible
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 48 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 48 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 80000 to 200000 milliwatts
View Details
Ushio Laser Diodes - HL8340MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
 - 4423277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details