OSRAM GmbH Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group SFH 300

Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group - 95AC2133 - Newark, An Avnet Company
Chicago, IL, United States
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
95AC2133
Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group 95AC2133
PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTO TRANS, NPN, 880NM, RADIAL LEADED; Wavelength Typ:880nm; Viewing Angle:50°; Power Consumption:200mW; No. of Pins:2Pins; Transistor Case Style:Radial Leaded; Product Range:-; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95AC2133
Product Name Photo Trans, Npn, 880Nm, Radial Leaded; Wavelength Typ Ams Osram Group
Peak Wavelength 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details