PHOTO DIODE, 890NM, 0805; No. of Pins:2Pins; Diode Case Style:0805; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:70°; Dark Current:45pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 94AC4995 |
| Product Name | Photo Diode, 890Nm, 0805; No. Of Pins Ams Osram Group |
| RoHS Compliant | RoHS |