Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
AMS-OSRAM AG
Q65113A6225 -- LEDS
ams-OSRAM AG
LEDs
Q65113A6225
Description
SYNIOS P2720 SMT LED, Super-red
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SYNIOS P2720 SMT LED, Super-red
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2711801
LEDs
2711801
SYNIOS P2720 SMT LED, Super-red
SYNIOS P2720 SMT LED, Super-red
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2711800
LEDs
2711800
SYNIOS P2720 SMT LED, Super-red
SYNIOS P2720 SMT LED, Super-red
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
LEDs
2711801P
LEDs
2711801P
SYNIOS P2720 SMT LED, Super-red
SYNIOS P2720 SMT LED, Super-red
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Emitting Diodes (LED)
Product Number
2711801
Product Name
LEDs
Viewing Angle
120 degrees
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
IR LEDs
1736274
Specs
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
855 nm (8550 Å)
View Details
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
ITW Electronic Component Solutions - Lumex
Optoelectronics - LED Indication - Discrete
SML-LXL505USBC-TR
Specs
LED Type
Blue; Blue
Peak Wavelength
470 nm (4700 Å)
Viewing Angle
30 degrees
View Details
Opto Diode Corporation, an ITW Company
Wide Angle TO-46 850 nm Emitter
OD-850W
Specs
LED Package:
TO-46
LED Type
Near Infrared
Peak Wavelength
850 nm (8500 Å)
View Details