OSRAM GmbH Led Module, Street Light, White, 45V Rohs Compliant Osram PL-BRICK-HP-3800-730-2X8

Description
LED MODULE, STREET LIGHT, WHITE, 45V ROHS COMPLIANT: YES
Description
LED MODULE, STREET LIGHT, WHITE, 45V ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Led Module, Street Light, White, 45V Rohs Compliant Osram - 59AK7480 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, Street Light, White, 45V Rohs Compliant Osram
59AK7480
Led Module, Street Light, White, 45V Rohs Compliant Osram 59AK7480
LED MODULE, STREET LIGHT, WHITE, 45V ROHS COMPLIANT: YES

LED MODULE, STREET LIGHT, WHITE, 45V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 59AK7480
Product Name Led Module, Street Light, White, 45V Rohs Compliant Osram
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
LED White Lighting - 1416-L128-3080EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers