LED Lighting LZ1 White, Neutral 4000K 3.6V 1A 85° 4-SMD, No Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 475-LZ1-00NW00-0040TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 4-SMD, No Lead Exposed Pad |
| LED Type | White |
| Color Temperature | 4000 K |