Cree, Inc. LED Indication - Discrete C503B-ACN-CY0Z0251-030

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ACN-CY0Z0251-030-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ACN-CY0Z0251-030-ND
LED Indication - Discrete C503B-ACN-CY0Z0251-030-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ACN-CY0Z0251-030
Standard LEDs - Through Hole C503B-ACN-CY0Z0251-030
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-ACN-CY0Z0251-030-ND C503B-ACN-CY0Z0251-030
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
LED Color Lighting - 516-ASM6-S390-ANQ0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 725 nm (7250 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-SML-LXT0805SUGW-TRCT-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0805 (2012 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details