OSRAM Opto Semiconductors LED Indication - Discrete - LWT6SG-V2BA-JKPL LWT6SG-V2BA-JKPL

Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206899-LWT6SG-V2BA-J KPL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1570mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC
Request a Quote Datasheet
Description
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206899-LWT6SG-V2BA-J KPL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1570mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LWT6SG-V2BA-JKPL - 206899-LWT6SG-V2BA-JKPL - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LWT6SG-V2BA-JKPL
206899-LWT6SG-V2BA-JKPL
LED Indication - Discrete - LWT6SG-V2BA-JKPL 206899-LWT6SG-V2BA-JKPL
Manufacturer: OSRAM Opto Semiconductors Inc. Win Source Part Number: 206899-LWT6SG-V2BA-J KPL Packaging: Reel - TR Color: White Mounting: SMD (SMT) Forward Voltage: 3.2V Viewing Angle: 120° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 1570mcd Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC

Manufacturer: OSRAM Opto Semiconductors Inc.
Win Source Part Number: 206899-LWT6SG-V2BA-JKPL
Packaging: Reel - TR
Color: White
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Viewing Angle: 120°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 1570mcd
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 206899-LWT6SG-V2BA-JKPL
Product Name LED Indication - Discrete - LWT6SG-V2BA-JKPL
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details