OSRAM Opto Semiconductors TOPLED LW TTSD

Description
TOPLED, white (0.33, 0.33), long life time due to enhanced resin material Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: long life time due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, white (0.33, 0.33), long life time due to enhanced resin material Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: long life time due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LW TTSD - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LW TTSD
TOPLED LW TTSD
TOPLED, white (0.33, 0.33), long life time due to enhanced resin material Product Features Package: white PLCC-2 package colored diffused silicone resin Feature of the device: long life time due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, white (0.33, 0.33), long life time due to enhanced resin material

Product Features

  • Package: white PLCC-2 package colored diffused silicone resin
  • Feature of the device: long life time due to enhanced resin material
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW TTSD
Product Name TOPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details