OSRAM Opto Semiconductors CHIPLED 0402 LW QH8G

Description
CHIPLED, white (0.29, 0.27), compact package Product Features Package: SMT package 0402 colored diffused resin Feature of the device: compact package Color: Cx = 0.29, Cy = 0.27 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 115 (horizontal)160 (vertical) Technology: InGaN Optical efficiency (typ.): 40 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
CHIPLED, white (0.29, 0.27), compact package Product Features Package: SMT package 0402 colored diffused resin Feature of the device: compact package Color: Cx = 0.29, Cy = 0.27 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 115 (horizontal)160 (vertical) Technology: InGaN Optical efficiency (typ.): 40 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
CHIPLED 0402 - LW QH8G - OSRAM Opto Semiconductors
San Jose, CA, USA
CHIPLED 0402
LW QH8G
CHIPLED 0402 LW QH8G
CHIPLED, white (0.29, 0.27), compact package Product Features Package: SMT package 0402 colored diffused resin Feature of the device: compact package Color: Cx = 0.29, Cy = 0.27 acc. to CIE 1931 (white); CTR = 5600 K Viewing angle at 50 % IV: 115 (horizontal)160 (vertical) Technology: InGaN Optical efficiency (typ.): 40 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

CHIPLED, white (0.29, 0.27), compact package

Product Features

  • Package: SMT package 0402 colored diffused resin
  • Feature of the device: compact package
  • Color: Cx = 0.29, Cy = 0.27 acc. to CIE 1931 (white); CTR = 5600 K
  • Viewing angle at 50 % IV: 115 (horizontal)160 (vertical)
  • Technology: InGaN
  • Optical efficiency (typ.): 40 lm/W (white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 4000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW QH8G
Product Name CHIPLED 0402
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Forward Current 0.1000 milliamps
View Details