OSRAM Opto Semiconductors SMARTLED 0603 LW L283

Description
SMARTLED 0603, white (0.32, 0.31), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: Cx = 0.32, Cy = 0.31 acc. to CIE 1931 (white); CTR = 6200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Optical efficiency (typ.): 14 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
SMARTLED 0603, white (0.32, 0.31), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: Cx = 0.32, Cy = 0.31 acc. to CIE 1931 (white); CTR = 6200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Optical efficiency (typ.): 14 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SMARTLED 0603 - LW L283 - OSRAM Opto Semiconductors
San Jose, CA, USA
SMARTLED 0603
LW L283
SMARTLED 0603 LW L283
SMARTLED 0603, white (0.32, 0.31), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Product Features Package: SMT package 0603 colored diffused resin Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint Color: Cx = 0.32, Cy = 0.31 acc. to CIE 1931 (white); CTR = 6200 K Viewing angle at 50 % IV: 170 (horizontal)130 (vertical) Technology: InGaN Optical efficiency (typ.): 14 lm/W (white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

SMARTLED 0603, white (0.32, 0.31), smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint

Product Features

  • Package: SMT package 0603 colored diffused resin
  • Feature of the device: smallest package 1.7 x 0.8 x 0.65 mm (LxWxH) with 0603 Footprint
  • Color: Cx = 0.32, Cy = 0.31 acc. to CIE 1931 (white); CTR = 6200 K
  • Viewing angle at 50 % IV: 170 (horizontal)130 (vertical)
  • Technology: InGaN
  • Optical efficiency (typ.): 14 lm/W (white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 5000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW L283
Product Name SMARTLED 0603
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details