OSRAM Opto Semiconductors Power TOPLED LW ETSG

Description
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED - LW ETSG - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED
LW ETSG
Power TOPLED LW ETSG
Higher current due to enhanced internal heat distribution Product Features Package: white PLCC-4 package colored diffused silicone resin Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Higher current due to enhanced internal heat distribution

Product Features

  • Package: white PLCC-4 package colored diffused silicone resin
  • Feature of the device: long life time up to 50.000 hours at 25°C due to enhanced resin material
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW ETSG
Product Name Power TOPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details