OSRAM Opto Semiconductors SIDELED LW A67C

Description
Hyper SIDELED, white, colored diffused, enhanced optical power (ATON) Product Features Package: white SMT package, colored diffused resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Hyper SIDELED, white, colored diffused, enhanced optical power (ATON) Product Features Package: white SMT package, colored diffused resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
SIDELED - LW A67C - OSRAM Opto Semiconductors
San Jose, CA, USA
SIDELED
LW A67C
SIDELED LW A67C
Hyper SIDELED, white, colored diffused, enhanced optical power (ATON) Product Features Package: white SMT package, colored diffused resin Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Hyper SIDELED, white, colored diffused, enhanced optical power (ATON)

Product Features

  • Package: white SMT package, colored diffused resin
  • Feature of the device: radiation direction parallel to PCB, so an ideal LED for coupling in light guides
  • Color: Cx = 0.33, Cy = 0.33 acc. to CIE 1931 (white)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LW A67C
Product Name SIDELED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details