ams-OSRAM AG LED Indication - Discrete LV E67C-T2V1-35

Description
Green 503nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet
Description
Green 503nm LED Indication - Discrete 3.8V 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LVE67C-T2V1-35TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LVE67C-T2V1-35TR-ND
LED Indication - Discrete 475-LVE67C-T2V1-35TR-ND
Green 503nm LED Indication - Discrete 3.8V 4-PLCC

Green 503nm LED Indication - Discrete 3.8V 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 475-LVE67C-T2V1-35TR-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 501 nm (5010 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details