OSRAM Opto Semiconductors Golden Dragon Plus High Power LEDs LUW W5AM

Description
Golden DRAGON Plus with silicone dome, ultra white, ThinGaN, chip level conversion, reflow solderable, lead (Pb) free – RoHS compliant Product Features Viewing angle at 50 % IV: 170° Lumen Maintenance: Test results according to IESNA LM-80 available
Description
Golden DRAGON Plus with silicone dome, ultra white, ThinGaN, chip level conversion, reflow solderable, lead (Pb) free – RoHS compliant Product Features Viewing angle at 50 % IV: 170° Lumen Maintenance: Test results according to IESNA LM-80 available

Suppliers

Company
Product
Description
Supplier Links
Golden Dragon Plus High Power LEDs - LUW W5AM - OSRAM Opto Semiconductors
San Jose, CA, USA
Golden Dragon Plus High Power LEDs
LUW W5AM
Golden Dragon Plus High Power LEDs LUW W5AM
Golden DRAGON Plus with silicone dome, ultra white, ThinGaN, chip level conversion, reflow solderable, lead (Pb) free – RoHS compliant Product Features Viewing angle at 50 % IV: 170° Lumen Maintenance: Test results according to IESNA LM-80 available

Golden DRAGON Plus with silicone dome, ultra white, ThinGaN, chip level conversion, reflow solderable, lead (Pb) free – RoHS compliant

Product Features

  • Viewing angle at 50 % IV: 170°
  • Lumen Maintenance: Test results according to IESNA LM-80 available
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LUW W5AM
Product Name Golden Dragon Plus High Power LEDs
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details