OSRAM Opto Semiconductors OSLON Black LED LUW H9GP

Description
OSLON Black Series, ultra white (UW), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: high robustness small size high-flux LED for slim designs Color: Cx = 0.31, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 145 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Series, ultra white (UW), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: high robustness small size high-flux LED for slim designs Color: Cx = 0.31, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 145 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black LED - LUW H9GP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black LED
LUW H9GP
OSLON Black LED LUW H9GP
OSLON Black Series, ultra white (UW), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: high robustness small size high-flux LED for slim designs Color: Cx = 0.31, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 145 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Series, ultra white (UW), SMD epoxy package with silicon lens

Product Features

  • Package: SMD epoxy package with silicone lens
  • Feature of the device: high robustness small size high-flux LED for slim designs
  • Color: Cx = 0.31, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K
  • Viewing angle at 50 % IV: 90
  • Technology: ThinGaN
  • Optical efficiency (max.): 145 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LUW H9GP
Product Name OSLON Black LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE2087N - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 870 nm (8700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details