OSRAM Opto Semiconductors OSLON SX LED LUW CN7M

Description
OSLON SX, ultra white (UW), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: small size high-flux LED for slim designs Color: Cx = 0.32, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (typ.): 61 lm/W (ultra white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON SX, ultra white (UW), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: small size high-flux LED for slim designs Color: Cx = 0.32, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (typ.): 61 lm/W (ultra white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON SX LED - LUW CN7M - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON SX LED
LUW CN7M
OSLON SX LED LUW CN7M
OSLON SX, ultra white (UW), SMD ceramic package with silicone resin with lens Product Features Package: SMD ceramic package with silicone resin with lens Feature of the device: small size high-flux LED for slim designs Color: Cx = 0.32, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (typ.): 61 lm/W (ultra white) Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON SX, ultra white (UW), SMD ceramic package with silicone resin with lens

Product Features

  • Package: SMD ceramic package with silicone resin with lens
  • Feature of the device: small size high-flux LED for slim designs
  • Color: Cx = 0.32, Cy = 0.32 acc. to CIE 1931 (ultra white); CTR = 6500 K
  • Viewing angle at 50 % IV: 90
  • Technology: ThinGaN
  • Optical efficiency (typ.): 61 lm/W (ultra white)
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LUW CN7M
Product Name OSLON SX LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dwarf Star 1 Chip LED Backlight Module - Blue - MD-BW-ES1-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 240 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details