OSRAM Opto Semiconductors Multi CHIPLED LTRB R8SR

Description
Multi CHIPLED, white (0.267, 0.231) Product Features Package: SMT package silicone resin Color: Cx = 0.27, Cy = 0.23 acc. to CIE 1931 (white) Technology: ThinGaN (white), InGaAlP Thinfilm (, ) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
Multi CHIPLED, white (0.267, 0.231) Product Features Package: SMT package silicone resin Color: Cx = 0.27, Cy = 0.23 acc. to CIE 1931 (white) Technology: ThinGaN (white), InGaAlP Thinfilm (, ) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
Multi CHIPLED - LTRB R8SR - OSRAM Opto Semiconductors
San Jose, CA, USA
Multi CHIPLED
LTRB R8SR
Multi CHIPLED LTRB R8SR
Multi CHIPLED, white (0.267, 0.231) Product Features Package: SMT package silicone resin Color: Cx = 0.27, Cy = 0.23 acc. to CIE 1931 (white) Technology: ThinGaN (white), InGaAlP Thinfilm (, ) Grouping parameter: luminous intensity wavelength Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Multi CHIPLED, white (0.267, 0.231)

Product Features

  • Package: SMT package silicone resin
  • Color: Cx = 0.27, Cy = 0.23 acc. to CIE 1931 (white)
  • Technology: ThinGaN (white), InGaAlP Thinfilm (, )
  • Grouping parameter: luminous intensity wavelength
  • Assembly methods: suitable for all SMT assembly methods
  • Soldering methods: Reflow soldering
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LTRB R8SR
Product Name Multi CHIPLED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE6066N1-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details