OSRAM Opto Semiconductors MULTILED LTRB GFSF

Description
MULTILED, white (0.31, 0.31), well defined white color groups with RGB-LED Product Features Package: white PLCC-6 package diffused silicone resin Feature of the device: well defined white color groups with RGB-LED Color: , Cx = 0.31, Cy = 0.31 acc. to CIE 1931 Technology: InGaAlP Thinfilm (red), ThinGaN (, ) Optical efficiency (typ.): 45 lm/W (white) Grouping parameter: luminous intensity color coordinates Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet
Description
MULTILED, white (0.31, 0.31), well defined white color groups with RGB-LED Product Features Package: white PLCC-6 package diffused silicone resin Feature of the device: well defined white color groups with RGB-LED Color: , Cx = 0.31, Cy = 0.31 acc. to CIE 1931 Technology: InGaAlP Thinfilm (red), ThinGaN (, ) Optical efficiency (typ.): 45 lm/W (white) Grouping parameter: luminous intensity color coordinates Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MULTILED - LTRB GFSF - OSRAM Opto Semiconductors
San Jose, CA, USA
MULTILED
LTRB GFSF
MULTILED LTRB GFSF
MULTILED, white (0.31, 0.31), well defined white color groups with RGB-LED Product Features Package: white PLCC-6 package diffused silicone resin Feature of the device: well defined white color groups with RGB-LED Color: , Cx = 0.31, Cy = 0.31 acc. to CIE 1931 Technology: InGaAlP Thinfilm (red), ThinGaN (, ) Optical efficiency (typ.): 45 lm/W (white) Grouping parameter: luminous intensity color coordinates Assembly methods: suitable for all SMT assembly methods Soldering methods: Reflow soldering Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

MULTILED, white (0.31, 0.31), well defined white color groups with RGB-LED

Product Features

  • Package: white PLCC-6 package diffused silicone resin
  • Feature of the device: well defined white color groups with RGB-LED
  • Color: , Cx = 0.31, Cy = 0.31 acc. to CIE 1931
  • Technology: InGaAlP Thinfilm (red), ThinGaN (, )
  • Optical efficiency (typ.): 45 lm/W (white)
  • Grouping parameter: luminous intensity color coordinates
  • Assembly methods: suitable for all SMT assembly methods
  • Soldering methods: Reflow soldering
  • Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 1000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: up to 1 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTRB GFSF
Standard LEDs - SMD LTRB GFSF
Standard LEDs - SMD Red Green Blue

Standard LEDs - SMD Red Green Blue

Buy Now Datasheet

Technical Specifications

  OSRAM Opto Semiconductors VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTRB GFSF LTRB GFSF
Product Name MULTILED Standard LEDs - SMD
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details