OSRAM Opto Semiconductors Micro SIDELED LT Y8SG

Description
Micro SIDELED, true green (529 nm), long life time due to enhanced resin material Product Features Package: white SMT package, colorless clear resin Feature of the device: long life time due to enhanced resin material ideal for backlighting and coupling in light guides Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 59 lm/W (true green) Optical efficiency (max.): 59 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
Micro SIDELED, true green (529 nm), long life time due to enhanced resin material Product Features Package: white SMT package, colorless clear resin Feature of the device: long life time due to enhanced resin material ideal for backlighting and coupling in light guides Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 59 lm/W (true green) Optical efficiency (max.): 59 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
Micro SIDELED - LT Y8SG - OSRAM Opto Semiconductors
San Jose, CA, USA
Micro SIDELED
LT Y8SG
Micro SIDELED LT Y8SG
Micro SIDELED, true green (529 nm), long life time due to enhanced resin material Product Features Package: white SMT package, colorless clear resin Feature of the device: long life time due to enhanced resin material ideal for backlighting and coupling in light guides Color: true green (529 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Optical efficiency (typ.): 59 lm/W (true green) Optical efficiency (max.): 59 lm/W at 5 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Micro SIDELED, true green (529 nm), long life time due to enhanced resin material

Product Features

  • Package: white SMT package, colorless clear resin
  • Feature of the device: long life time due to enhanced resin material ideal for backlighting and coupling in light guides
  • Color: true green (529 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Optical efficiency (typ.): 59 lm/W (true green)
  • Optical efficiency (max.): 59 lm/W at 5 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 4 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel, 10000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT Y8SG
Product Name Micro SIDELED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
High Power LEDs - MTG7-001l-XBD00-BL-0Z01 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type Blue
Viewing Angle 135 degrees
View Details
LED Color Lighting - 475-GHCSSRM3.24-V5V7-1-1-700-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers