OSRAM Opto Semiconductors TOPLED LT T67C

Description
TOPLED, true green Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Description
TOPLED, true green Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

Suppliers

Company
Product
Description
Supplier Links
TOPLED - LT T67C - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED
LT T67C
TOPLED LT T67C
TOPLED, true green Product Features Package: white PLCC-2 package colorless clear resin Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)

TOPLED, true green

Product Features

  • Package: white PLCC-2 package colorless clear resin
  • Feature of the device: extremely wide viewing angle ideal for backlighting and coupling in light guides
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 2000 pcs. on ∅ 180 mm reel, 8000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: up to 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT T67C
Product Name TOPLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5057W-UYG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Flat
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å)
View Details