OSRAM Opto Semiconductors TOPLED Black LT T66G

Description
TOPLED Black, true green (T), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: true green (528 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Description
TOPLED Black, true green (T), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: true green (528 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

Suppliers

Company
Product
Description
Supplier Links
TOPLED Black - LT T66G - OSRAM Opto Semiconductors
San Jose, CA, USA
TOPLED Black
LT T66G
TOPLED Black LT T66G
TOPLED Black, true green (T), black PLCC-2 package, colorless diffused resin, viewing angle 60° Product Features Package: black PLCC-2 package colorless resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction Color: true green (528 nm) Viewing angle at 50 % IV: 60 Technology: ThinGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)

TOPLED Black, true green (T), black PLCC-2 package, colorless diffused resin, viewing angle 60°

Product Features

  • Package: black PLCC-2 package colorless resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 60
  • Technology: ThinGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: ESD sensitive device acc. ANSI/ESDA/JEDEC JS-001 (HBM, Class 0)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT T66G
Product Name TOPLED Black
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series, Ultra Compact and Thin, High Brightness White Chip LED - SMLP14WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.2)
LED Type White
Optical Power Output 33 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details