OSRAM Opto Semiconductors PointLED LT P4SG

Description
PointLED, true green, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
PointLED, true green, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
PointLED - LT P4SG - OSRAM Opto Semiconductors
San Jose, CA, USA
PointLED
LT P4SG
PointLED LT P4SG
PointLED, true green, ThinGaN LED, enhanced life time Product Features Package: white SMT package, colorless clear silicone resin Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight Color: true green (528 nm) Viewing angle at 50 % IV: 120 Technology: ThinGaN Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

PointLED, true green, ThinGaN LED, enhanced life time

Product Features

  • Package: white SMT package, colorless clear silicone resin
  • Feature of the device: long life time due to enhanced resin material top mount or reverse mount ideal for flat backlight
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 120
  • Technology: ThinGaN
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 8 mm tape with 3000 pcs. on ∅ 180 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT P4SG
Product Name PointLED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details