OSRAM Opto Semiconductors OSLON Black LED LT H9GP

Description
OSLON Black Series, true green (T), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: true green (528 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 135 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Description
OSLON Black Series, true green (T), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: true green (528 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 135 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

Suppliers

Company
Product
Description
Supplier Links
OSLON Black LED - LT H9GP - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON Black LED
LT H9GP
OSLON Black LED LT H9GP
OSLON Black Series, true green (T), SMD epoxy package with silicon lens Product Features Package: SMD epoxy package with silicone lens Feature of the device: small size high-flux LED for slim designs high robustness Color: true green (528 nm) Viewing angle at 50 % IV: 90 Technology: ThinGaN Optical efficiency (max.): 135 lm/W at 100 mA Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)

OSLON Black Series, true green (T), SMD epoxy package with silicon lens

Product Features

  • Package: SMD epoxy package with silicone lens
  • Feature of the device: small size high-flux LED for slim designs high robustness
  • Color: true green (528 nm)
  • Viewing angle at 50 % IV: 90
  • Technology: ThinGaN
  • Optical efficiency (max.): 135 lm/W at 100 mA
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 600 pcs. on ∅ 180 mm reel, 3000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 8 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 3B)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT H9GP
Product Name OSLON Black LED
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 30 degrees
View Details