OSRAM Opto Semiconductors LED Indication - Discrete LT E6SG-AABB-36-U686-30-S

Description
LED GREEN CLEAR 4PLCC SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 475-LTE6SG-AABB-36-U686-30-SDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LTE6SG-AABB-36-U686-30-SDKR-ND
LED Indication - Discrete 475-LTE6SG-AABB-36-U686-30-SDKR-ND
LED GREEN CLEAR 4PLCC SMD

LED GREEN CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 475-LTE6SG-AABB-36-U686-30-SCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LTE6SG-AABB-36-U686-30-SCT-ND
LED Indication - Discrete 475-LTE6SG-AABB-36-U686-30-SCT-ND
LED GREEN CLEAR 4PLCC SMD

LED GREEN CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 475-LTE6SG-AABB-36-U686-30-STR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
475-LTE6SG-AABB-36-U686-30-STR-ND
LED Indication - Discrete 475-LTE6SG-AABB-36-U686-30-STR-ND
Green 528nm LED Indication - Discrete 2.8V 4-PLCC

Green 528nm LED Indication - Discrete 2.8V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
958974-LT E6SG-AABB-36-U686-30-S
Optoelectronics - LED Indication - Discrete 958974-LT E6SG-AABB-36-U686-30-S
Win Source Part Number: 958974-LT E6SG-AABB-36-U686-30 -S Category: Optoelectronics>LED Indication - Discrete Series: Power TOPLED® Color: Green Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 1960mcd Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 30mA Wavelength - Dominant: 528nm Wavelength - Peak: 520nm Height (Max): 2.00mm Package / Case: 4-PLCC Supplier Device Package: 4-PLCC Dimension: 3.20mm L x 2.80mm W Lens Style: Round with Flat Top Lens Size: 2.40mm Dia ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: ams-OSRAM USA Inc. Other Names: 475-LTE6SG-AABB-36-U 686-30-STR,Q65113A13 43 Base Product Number: LTE6SG

Win Source Part Number: 958974-LT E6SG-AABB-36-U686-30-S
Category: Optoelectronics>LED Indication - Discrete
Series: Power TOPLED®
Color: Green
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 1960mcd
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 30mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 520nm
Height (Max): 2.00mm
Package / Case: 4-PLCC
Supplier Device Package: 4-PLCC
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: ams-OSRAM USA Inc.
Other Names: 475-LTE6SG-AABB-36-U686-30-STR,Q65113A1343
Base Product Number: LTE6SG

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 475-LTE6SG-AABB-36-U686-30-SDKR-ND 958974-LT E6SG-AABB-36-U686-30-S
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: 4-PLCC
LED Type Green Green; Green
Peak Wavelength 520 nm (5200 Å) 528 nm (5280 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details