Green 525nm LED Indication - Discrete 3.8V 4-PLCC
LED GREEN CLEAR 4PLCC SMD
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 475-LTE67C-T2V1-35TR-ND | 606-LT E67C-T2V1-35 |
| Product Name | LED Indication - Discrete | LED GREEN CLEAR 4PLCC SMD |
| LED Package: | 4-PLCC | 3.20mm Lx2.80mm W |
| LED Type | Green | Green; Green |
| Peak Wavelength | 520 nm (5200 Å) | 520 nm (5200 Å) |
| Viewing Angle | 120 degrees | 120 degrees |