OSRAM Opto Semiconductors Power TOPLED Lens LT E63C

Description
Power TOPLED with Lens, true green, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 20 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Description
Power TOPLED with Lens, true green, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 20 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Suppliers

Company
Product
Description
Supplier Links
Power TOPLED Lens - LT E63C - OSRAM Opto Semiconductors
San Jose, CA, USA
Power TOPLED Lens
LT E63C
Power TOPLED Lens LT E63C
Power TOPLED with Lens, true green, colorless clear, enhanced optical power LED (ATON) Product Features Package: white PLCC-4 package colorless clear resin Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED Color: true green (525 nm) Viewing angle at 50 % IV: 20 Technology: InGaN Assembly methods: suitable for all SMT assembly methods Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01 Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)

Power TOPLED with Lens, true green, colorless clear, enhanced optical power LED (ATON)

Product Features

  • Package: white PLCC-4 package colorless clear resin
  • Feature of the device: focussed radiation in SMT technology high brightness in beam direction higher ambient temperature at the same current possible compared to TOPLED
  • Color: true green (525 nm)
  • Viewing angle at 50 % IV: 20
  • Technology: InGaN
  • Assembly methods: suitable for all SMT assembly methods
  • Product complies to MSL Level 2 acc. to JEDEC J-STD-020D.01
  • Packing unit: 12 mm tape with 2000 pcs. on ∅ 330 mm reel
  • ESD - withstand voltage: 2 kV acc. to ANSI/ESDA/JEDEC JS-001 (HBM, Class 2)
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number LT E63C
Product Name Power TOPLED Lens
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LEDs - 8100482 - RS Components, Ltd.
Specs
LED Type Blue; Clear
Peak Wavelength 480 nm (4800 Å)
Viewing Angle 30 degrees
View Details
3 suppliers